Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 2A |
Output Voltage | 28V |
Driver Case Style | HTSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 6.2V |
Supply Voltage Max | 28V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
12-V to 24-V nominal, 3.5-A peak sensorless sinusoidal control 3-phase BLDC motor driver | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV10987DPWPR?
Additional datasheets, footprints and schematics for DRV10987DPWPR are listed on our Part Details page. You can also find images and similar parts to DRV10987DPWPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV10987DPWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV10987DPWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV10987DPWPR fall under?
The DRV10987DPWPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV10987DPWPR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV10987DPWPR you can contact the distributor directly for product support, shipping queries etc.
Is the DRV10987DPWPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV10987DPWPR have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for DRV10987DPWPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV10987DPWPR often in real-time on the comparison pages.
What if I can't find stock of DRV10987DPWPR?
You can fill out our help required form which you can use to request a quote for DRV10987DPWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.