Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Three Phase DC Brushless Motor Control |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV10975Z |
Kit Contents | Eval Board DRV10975Z Motor |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Sinusoidal Sensorless 3-phase BLDC Motor Driver Simple Speed Control PWM Frequency 6.5-18V Pwr |
DRV10975EVM Evaluation Module for Three-phase Brushless Motor Driver | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV10975EVM?
Additional datasheets, footprints and schematics for DRV10975EVM are listed on our Part Details page. You can also find images and similar parts to DRV10975EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV10975EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV10975EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV10975EVM fall under?
The DRV10975EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV10975EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV10975EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV10975EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV10975EVM have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for DRV10975EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV10975EVM often in real-time on the comparison pages.
What if I can't find stock of DRV10975EVM?
You can fill out our help required form which you can use to request a quote for DRV10975EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.