DRV103UG4 Semiconductors - ICs by Texas Instruments

DRIVER PWM LOW SIDE 1.5A/3A SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Supply Voltage Min 8V
Supply Voltage Max 32V
No. of Outputs 1Outputs
Output Voltage 40V
Output Current 1.5A
Driver Case Style SOIC
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifier Type Low Power
Base Number 103
Device Type Power
IC Generic Number 103
No. of Pins 8Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Sink Current Min 2mA
Output Source Current Min 3A
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRV103UG4?

Additional datasheets, footprints and schematics for DRV103UG4 are listed on our Part Details page. You can also find images and similar parts to DRV103UG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRV103UG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV103UG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRV103UG4 fall under?

The DRV103UG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DRV103UG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRV103UG4 you can contact the distributor directly for product support, shipping queries etc.

Is the DRV103UG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRV103UG4 have stock available?

There is no stock from authorised distributors for DRV103UG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRV103UG4 often in real-time on the comparison pages.

What if I can't find stock of DRV103UG4?

You can fill out our help required form which you can use to request a quote for DRV103UG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay