DRV102FKTWT Semiconductors - ICs by Texas Instruments

CONTROLLER PWM SMD PFM-7 102

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Supply Voltage Min 8V
Supply Voltage Max 60V
No. of Outputs 1Outputs
Output Voltage 1.7V
Output Current 2.7A
Driver Case Style TO-263
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 102
Frequency 24kHz
Input Voltage 24V
No. of Pins 7Pins
Operating Temperature Max 125°C
Operating Temperature Min -55°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRV102FKTWT?

Additional datasheets, footprints and schematics for DRV102FKTWT are listed on our Part Details page. You can also find images and similar parts to DRV102FKTWT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRV102FKTWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV102FKTWT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRV102FKTWT fall under?

The DRV102FKTWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DRV102FKTWT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRV102FKTWT you can contact the distributor directly for product support, shipping queries etc.

Is the DRV102FKTWT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRV102FKTWT have stock available?

There is no stock from authorised distributors for DRV102FKTWT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRV102FKTWT often in real-time on the comparison pages.

What if I can't find stock of DRV102FKTWT?

You can fill out our help required form which you can use to request a quote for DRV102FKTWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay