Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Min | 9V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1Outputs |
Output Voltage | 800mV |
Output Current | 2.3A |
Driver Case Style | TO-220 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 101 |
Device Type | Power |
IC Generic Number | 101 |
Logic Function Number | 101 |
No. of Pins | 7Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 3A |
Output Voltage Max | 1V |
Supply Voltage Range | 9V to 60V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a DRV101T?
Additional datasheets, footprints and schematics for DRV101T are listed on our Part Details page. You can also find images and similar parts to DRV101T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV101T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV101T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV101T fall under?
The DRV101T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV101T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV101T you can contact the distributor directly for product support, shipping queries etc.
Is the DRV101T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV101T have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for DRV101T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV101T often in real-time on the comparison pages.
What if I can't find stock of DRV101T?
You can fill out our help required form which you can use to request a quote for DRV101T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.