Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Unknown |
No. of Switch Positions | 16 Position |
---|---|
No. of Poles | - |
Angle of Throw | - |
Contact Current AC Max | - |
Contact Voltage AC Max | 20V |
Product Range | DR Series |
Illumination | Non Illuminated |
Contact Current DC Max | - |
Contact Voltage DC Max | 20V |
SVHC | No SVHC (15-Jun-2015) |
Dip Rotary Switch, 20V | Newark Electronics |
SWITCH, ROTARY, PCB | element14 |
Rotary Switch 16POS Round Shaft PC Pins 20VAC 20VDC Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a DRM1604?
Additional datasheets, footprints and schematics for DRM1604 are listed on our Part Details page. You can also find images and similar parts to DRM1604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRM1604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRM1604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRM1604 fall under?
The DRM1604 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to DRM1604 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRM1604 you can contact the distributor directly for product support, shipping queries etc.
Is the DRM1604 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRM1604 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for DRM1604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRM1604 often in real-time on the comparison pages.
What if I can't find stock of DRM1604?
You can fill out our help required form which you can use to request a quote for DRM1604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.