Status: | Unknown |
---|---|
Series: | DRD Series |
RoHS: | Unknown |
Prices starting from US$2.99
No. of Switch Positions | 16 Position |
---|---|
No. of Poles | - |
Angle of Throw | - |
Contact Current AC Max | - |
Contact Voltage AC Max | 20V |
Product Range | DRD Series |
Illumination | Non Illuminated |
Contact Current DC Max | - |
Screwdriver HEX miniature rotary switch | RS |
Switch, Rotary, 20V | Newark Electronics |
Switch DIP SP16T 16 Flush Screwdriver 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Rotary, DIP, 16 Position, Hexidecimal, PCB | TE Connectivity DRD16E04 | RS Americas |
SWITCH, ROTARY, 20V | Farnell |
Where can I find additional details, specifications and documents for a DRD16E04?
Additional datasheets, footprints and schematics for DRD16E04 are listed on our Part Details page. You can also find images and similar parts to DRD16E04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRD16E04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRD16E04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRD16E04 fall under?
The DRD16E04 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to DRD16E04 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRD16E04 you can contact the distributor directly for product support, shipping queries etc.
Is the DRD16E04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRD16E04 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for DRD16E04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRD16E04 often in real-time on the comparison pages.
What if I can't find stock of DRD16E04?
You can fill out our help required form which you can use to request a quote for DRD16E04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.