Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Sections | 2 |
Number of Signal Positions | 10 |
Number of Positions | 40 |
Number of Rows | 2 |
Pin Diameter | .039in, 1mm |
Interface Plating | Tin (Sn) |
Width | 1.785in, 45.34mm |
Length | 26.4mm, 1.039in |
PCB 厚 (推奨) | 1.6 – 1.8mm |
PCB Thickness (Recommended) | .063 – .07in |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 250VDC |
Centerline (Pitch) | .174in, 4.42mm |
UL Flammability Rating | None |
Degree of Protection | IP68 |
PCB Mount Retention Type | Boardlock |
Mounting Holes | With |
PCB Mount Alignment | With |
Locking Interface | Without |
Panel Mount Feature | With |
PCB Mount Retention | With |
Mounting Orientation | Horizontal/90° |
Packaging Type | Tray |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
HDR, 40P, BLK, RA, AU/NI/CU, B | TTI Europe |
Where can I find additional details, specifications and documents for a DRC23-40PB-N012?
Additional datasheets, footprints and schematics for DRC23-40PB-N012 are listed on our Part Details page. You can also find images and similar parts to DRC23-40PB-N012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC23-40PB-N012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC23-40PB-N012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC23-40PB-N012 fall under?
The DRC23-40PB-N012 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DRC23-40PB-N012 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC23-40PB-N012 you can contact the distributor directly for product support, shipping queries etc.
Is the DRC23-40PB-N012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC23-40PB-N012 have stock available?
Authorised distributors including Future Electronics, Boersig and TTI Europe have stock available or on a lead time for DRC23-40PB-N012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC23-40PB-N012 often in real-time on the comparison pages.
What if I can't find stock of DRC23-40PB-N012?
You can fill out our help required form which you can use to request a quote for DRC23-40PB-N012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.