Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131353 |
Prices starting from US$26.56
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$26.56
|
256
in stock
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 5 |
Number of Positions | 50 |
Interface Plating | Gold (Au) |
Pin Diameter | 1mm, .039in |
PCB Thickness (Recommended) | .062in |
PCB 厚 (推奨) | 1.57mm |
Operating Voltage | 250VDC |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | .174in, 4.42mm |
UL Flammability Rating | None |
Degree of Protection | IP68 |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Panel Mount Feature | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Mounting Holes | With |
Packaging Type | Tray |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 149°F, 221°F, 70°C, 105°C, 100°C, 158°F, 194°F, 257°F, 80°C, 185°F, 125°C, 120°C, 230°F, 248°F, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 110°C, 65°C |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
HDR, 50P, BLK, ST, AU/NI/CU, 03 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 50 Number of Rows: 5 PCB Mount Header Vertical Wire-to-Board 50 | Deutsch Drc Header | Part Number: DRC20-50P03 | Internal Number: DRC20-50P03 | Alias Number: ZPF000000000131353 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DRC20-50P03?
Additional datasheets, footprints and schematics for DRC20-50P03 are listed on our Part Details page. You can also find images and similar parts to DRC20-50P03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC20-50P03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC20-50P03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC20-50P03 fall under?
The DRC20-50P03 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DRC20-50P03 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC20-50P03 you can contact the distributor directly for product support, shipping queries etc.
Is the DRC20-50P03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC20-50P03 have stock available?
Authorised distributors including TE Store have stock available or on a lead time for DRC20-50P03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC20-50P03 often in real-time on the comparison pages.
What if I can't find stock of DRC20-50P03?
You can fill out our help required form which you can use to request a quote for DRC20-50P03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.