DRC13-24PB Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

24P RECP ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: ZPF000000000131100
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.74

Distributor Stock
Logo for TE Store
TE Store
from US$21.74
437
in stock
Buy Now

Specifications

Color Black
Number of Rows 4
Number of Positions 24
Interface Plating Tin (Sn)
Pin Diameter .059in, 1.5mm
PCB Thickness (Recommended) .062 – .07in
Length 2.93in, 74.4mm
Operating Voltage 250VDC
Voltage Rating (Max) 12VDC
Centerline (Pitch) 3.8mm, .15in
UL Flammability Rating None
Degree of Protection IP68
PCB Mount Alignment With
PCB Mount Retention Type Solder Tail
Panel Mount Feature With
Locking Interface With
Mounting Orientation Horizontal/90°
PCB Mount Retention With
Mounting Holes With
Packaging Type Tray
Connector System Wire-to-Device, Wire-to-Board
Shielded No
Hybrid Header No
Connector & Contact Terminates To Printed Circuit Board
Sealable Yes
Termination Method Through Hole - Solder
Operating Temperature (Max) 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C
Operating Temperature Range -67 – 257°F, -55 – 125°C

Compatible Parts


Alternative Descriptions

HDR, 24P, BLK, RA, 1032 FLG, SN/NI/CU, B PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 24 Number of Rows: 4 PCB Mount Header Right Angle Wire-to-Board 24 | Deutsch Drc Header | Part Number: DRC13-24PB | Internal Number: DRC13-24PB | Alias Number: ZPF000000000131100 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRC13-24PB?

Additional datasheets, footprints and schematics for DRC13-24PB are listed on our Part Details page. You can also find images and similar parts to DRC13-24PB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRC13-24PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC13-24PB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRC13-24PB fall under?

The DRC13-24PB is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to DRC13-24PB when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRC13-24PB you can contact the distributor directly for product support, shipping queries etc.

Is the DRC13-24PB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRC13-24PB have stock available?

Authorised distributors including TE Store have stock available or on a lead time for DRC13-24PB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRC13-24PB often in real-time on the comparison pages.

What if I can't find stock of DRC13-24PB?

You can fill out our help required form which you can use to request a quote for DRC13-24PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay