Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$105.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$105.39
|
446
in stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 28.5VDC |
Output Current - Output 1 | 4.4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CE TUV UL |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Power Supply Type | Switch Mode |
Where can I find additional details, specifications and documents for a DRAN120-24A?
Additional datasheets, footprints and schematics for DRAN120-24A are listed on our Part Details page. You can also find images and similar parts to DRAN120-24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRAN120-24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRAN120-24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRAN120-24A fall under?
The DRAN120-24A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DRAN120-24A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRAN120-24A you can contact the distributor directly for product support, shipping queries etc.
Is the DRAN120-24A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRAN120-24A have stock available?
Authorised distributors including RS have stock available or on a lead time for DRAN120-24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRAN120-24A often in real-time on the comparison pages.
What if I can't find stock of DRAN120-24A?
You can fill out our help required form which you can use to request a quote for DRAN120-24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.