Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$70.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.41
|
6
in stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 48VDC |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Applications | Industrial |
Approval Bodies | CE TUV UL |
Efficiency | 90% |
External Depth | 116mm |
External Length / Height | 125mm |
External Width | 83mm |
Frequency Max | 63Hz |
Frequency Min | 47Hz |
Height | 125mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Input Voltage Max | 230VAC |
Input Voltage Min | 115V |
Isolation Voltage | 3000VAC |
Length | 126mm |
Line Regulation | 0.5% |
Load Regulation | 1% |
Operating Temperature Max | 50°C |
Operating Temperature Min | -10°C |
Output Current | 5A |
Output Power | 240W |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage | 48V |
Where can I find additional details, specifications and documents for a DRA240-48A?
Additional datasheets, footprints and schematics for DRA240-48A are listed on our Part Details page. You can also find images and similar parts to DRA240-48A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRA240-48A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA240-48A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRA240-48A fall under?
The DRA240-48A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DRA240-48A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRA240-48A you can contact the distributor directly for product support, shipping queries etc.
Is the DRA240-48A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRA240-48A have stock available?
Authorised distributors including RS have stock available or on a lead time for DRA240-48A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRA240-48A often in real-time on the comparison pages.
What if I can't find stock of DRA240-48A?
You can fill out our help required form which you can use to request a quote for DRA240-48A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.