Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$143.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$143.91
|
383
in stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CE TUV UL |
Efficiency | 89% |
External Depth | 116mm |
External Length / Height | 125mm |
External Width | 83mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Isolation Voltage | 3000VAC |
Operating Temperature Max | 50°C |
Operating Temperature Min | -10°C |
Output Ripple and Noise Voltage pk-pk | 100 mV |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Weight | 1kg |
Where can I find additional details, specifications and documents for a DRA240-24A?
Additional datasheets, footprints and schematics for DRA240-24A are listed on our Part Details page. You can also find images and similar parts to DRA240-24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRA240-24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA240-24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRA240-24A fall under?
The DRA240-24A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DRA240-24A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRA240-24A you can contact the distributor directly for product support, shipping queries etc.
Is the DRA240-24A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRA240-24A have stock available?
Authorised distributors including RS have stock available or on a lead time for DRA240-24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRA240-24A often in real-time on the comparison pages.
What if I can't find stock of DRA240-24A?
You can fill out our help required form which you can use to request a quote for DRA240-24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.