Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 18W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 1.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Applications | Industrial |
Approval Bodies | CE TUV UL |
Efficiency | 77% |
External Depth | 115mm |
External Length / Height | 90mm |
External Width | 22.5mm |
Frequency Max | 63Hz |
Frequency Min | 47Hz |
Height | 90mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Input Voltage Max | 265VAC |
Input Voltage Min | 85VAC |
Isolation Voltage | 3000VAC |
Length | 115mm |
Line Regulation | 1% |
Load Regulation | 2% |
Operating Temperature Max | 50°C |
Operating Temperature Min | -10°C |
Output Current | 1.5A |
Output Power | 18W |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage | 12V |
Where can I find additional details, specifications and documents for a DRA18-12?
Additional datasheets, footprints and schematics for DRA18-12 are listed on our Part Details page. You can also find images and similar parts to DRA18-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRA18-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRA18-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRA18-12 fall under?
The DRA18-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DRA18-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRA18-12 you can contact the distributor directly for product support, shipping queries etc.
Is the DRA18-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRA18-12 have stock available?
There is no stock from authorised distributors for DRA18-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRA18-12 often in real-time on the comparison pages.
What if I can't find stock of DRA18-12?
You can fill out our help required form which you can use to request a quote for DRA18-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.