Status: | Unknown |
---|---|
Series: | DR-25-TW Series |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$13.56 |
No stock
|
Buy Now | |
Rapid Electronics | US$6.08 |
1,500
|
Buy Now | |
WireMasters | US$3.10 |
400
|
Buy Now | |
Electro Enterprises | US$11.37 |
296
|
Buy Now | |
Newark Electronics | US$888.17 |
-
|
Buy Now | |
element14 | US$1,235.70 |
-
|
Buy Now | |
TTI Europe | US$5.40 |
-
|
Buy Now | |
Farnell | US$926.85 |
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.187" |
I.D. Supplied - Metric | 4.8mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 492.13ft |
Length - Metric | 150m |
I.D. Recovered Max - Imperial | 0.093" |
I.D. Recovered Max - Metric | 2.4mm |
Shrink Tubing / Boot Material | Elastomer |
Product Range | DR-25-TW Series |
SVHC | No SVHC (27-Jun-2018) |
Heat Shrink Tubing and Sleeves HS-TBG 3/16 BK | Rapid Electronics |
Heatshrinkable Tubing | WireMasters |
Thin Wall Heatshrink DR-25-TW-3/16-0-SP | RS |
Heat Shrink Tubing, 4.8Mm, Black | Newark Electronics |
HEAT SHRINK TUBING, 4.8MM, BLACK | element14 |
DR-25-TW-3/16-0-SP | TTI Europe |
Where can I find additional details, specifications and documents for a DR-25-TW-3/16-0-SP?
Additional datasheets, footprints and schematics for DR-25-TW-3/16-0-SP are listed on our Part Details page. You can also find images and similar parts to DR-25-TW-3/16-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR-25-TW-3/16-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR-25-TW-3/16-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR-25-TW-3/16-0-SP fall under?
The DR-25-TW-3/16-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to DR-25-TW-3/16-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR-25-TW-3/16-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the DR-25-TW-3/16-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR-25-TW-3/16-0-SP have stock available?
Authorised distributors including Rapid Electronics, WireMasters, Electro Enterprises, RS and Newark Electronics have stock available or on a lead time for DR-25-TW-3/16-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR-25-TW-3/16-0-SP often in real-time on the comparison pages.
What if I can't find stock of DR-25-TW-3/16-0-SP?
You can fill out our help required form which you can use to request a quote for DR-25-TW-3/16-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.