Status: | Unknown |
---|---|
Series: | DPS9 Series |
RoHS: | Unknown |
Product Range | DPS9 Series |
---|---|
Switch Mounting | Panel Mount |
Switch Terminals | Card Edge Tabs |
Output Code | BCD |
Readout | 0 to 9 |
Overall Height | 33mm |
Panel Cutout Height | 31mm |
Switch Function | SPST |
Switch, Digital, Push Wheel, Bcd | Newark Electronics |
SWITCH, DIGITAL, PUSH WHEEL, BCD | element14 |
DPS9131AK=1-2-4-8 BCD CODE Code Type: 1-2-4-8 BCD Number of Positions: 10 Wheel Markings: 0-9 Panel Attachment Style: Front Mount Pushwheel Switch | 1-2-4-8 BCD 10 0-9 Front Mount | Part Number: DPS9131AK | Internal Number: 3-1437603-8 | TE Connectivity | TE Store |
Alcoswitch, Switch, Pushwheel, 0.4VA, 20VDC, PCB, FrontMt, 0.20 Ohms, Noryl-SE1 | TE Connectivity DPS9131AK | RS Americas |
Where can I find additional details, specifications and documents for a DPS9131AK?
Additional datasheets, footprints and schematics for DPS9131AK are listed on our Part Details page. You can also find images and similar parts to DPS9131AK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPS9131AK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPS9131AK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPS9131AK fall under?
The DPS9131AK is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DPS9131AK when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPS9131AK you can contact the distributor directly for product support, shipping queries etc.
Is the DPS9131AK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPS9131AK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for DPS9131AK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPS9131AK often in real-time on the comparison pages.
What if I can't find stock of DPS9131AK?
You can fill out our help required form which you can use to request a quote for DPS9131AK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.