Status: | Unknown |
---|---|
Series: | DPS9 Series |
RoHS: | Unknown |
Product Range | DPS9 Series |
---|---|
Switch Mounting | Panel Mount |
Switch Terminals | - |
Output Code | Hexadecimal |
Readout | 0 to 15 |
Contact Rating | 0.4VA |
Switch Features | Pushwheel Actuator |
Switch Function | SPST |
Digital Pushwheel Switch | Newark Electronics |
DPS9SG902=HEXIDECIMAL 16 POSIT | Avnet America |
Switch, Pushwheel, PCB, HEXIDECIMAL, 16 Position, 0.4 VA @ 20 VDC | TE Connectivity DPS9SG902 | RS Americas |
Where can I find additional details, specifications and documents for a DPS9-SG-902?
Additional datasheets, footprints and schematics for DPS9-SG-902 are listed on our Part Details page. You can also find images and similar parts to DPS9-SG-902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPS9-SG-902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPS9-SG-902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPS9-SG-902 fall under?
The DPS9-SG-902 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DPS9-SG-902 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPS9-SG-902 you can contact the distributor directly for product support, shipping queries etc.
Is the DPS9-SG-902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPS9-SG-902 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for DPS9-SG-902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPS9-SG-902 often in real-time on the comparison pages.
What if I can't find stock of DPS9-SG-902?
You can fill out our help required form which you can use to request a quote for DPS9-SG-902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.