Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Port/Fitting | O- Ring Mount |
---|---|
Dimensions | Dia 15.82 x 17.52mm, Dia .622 x .69in |
Supply Voltage | 5V |
Supply Current | 1.5mA |
Pressure | 100psi |
Overpressure | 3X |
Non-Linearity | ± .1% |
Package | O-Ring Mount |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Type | Differential |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
100 Psid Mv Differential Pressure Sensor |Te Connectivity Sensors DP86-100D | Newark Electronics |
Pressure Sensor 0Psi to 100Psi Differential | Avnet America |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors 100 PSID MV DIFFERENTIAL | Sager |
Where can I find additional details, specifications and documents for a DP86-100D?
Additional datasheets, footprints and schematics for DP86-100D are listed on our Part Details page. You can also find images and similar parts to DP86-100D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP86-100D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP86-100D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP86-100D fall under?
The DP86-100D is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to DP86-100D when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP86-100D you can contact the distributor directly for product support, shipping queries etc.
Is the DP86-100D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP86-100D have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for DP86-100D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP86-100D often in real-time on the comparison pages.
What if I can't find stock of DP86-100D?
You can fill out our help required form which you can use to request a quote for DP86-100D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.