Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | BCD |
---|---|
Clock Format | 12Hr / 24Hr |
Clock IC Type | RTC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | LCC |
No. of Pins | 28Pins |
IC Interface Type | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
Timer control peripheral (TCP) | Texas Instruments |
Real Time Clock-Rtc, Bcd, 44 X 8, Lcc-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a DP8570AV/NOPB?
Additional datasheets, footprints and schematics for DP8570AV/NOPB are listed on our Part Details page. You can also find images and similar parts to DP8570AV/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP8570AV/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP8570AV/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP8570AV/NOPB fall under?
The DP8570AV/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to DP8570AV/NOPB when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP8570AV/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DP8570AV/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP8570AV/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DP8570AV/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP8570AV/NOPB often in real-time on the comparison pages.
What if I can't find stock of DP8570AV/NOPB?
You can fill out our help required form which you can use to request a quote for DP8570AV/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.