Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | LLP |
No. of Pins | 40Pins |
IC Interface Type | MII RMII |
Commercial temperature, 10/100-Mbps Ethernet PHY transceiver in a 40-pin QFN package | Texas Instruments |
Phyter Mini Comm.Temp (2Led), DP83848JSQ | RS |
Transceiver, Phyter, 100Mbps, Wqfn-40 | Newark Electronics |
TRANSCEIVER, PHYTER, 100MBPS, WQFN-40 | element14 |
Where can I find additional details, specifications and documents for a DP83848JSQ/NOPB?
Additional datasheets, footprints and schematics for DP83848JSQ/NOPB are listed on our Part Details page. You can also find images and similar parts to DP83848JSQ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP83848JSQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83848JSQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP83848JSQ/NOPB fall under?
The DP83848JSQ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to DP83848JSQ/NOPB when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP83848JSQ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DP83848JSQ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP83848JSQ/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for DP83848JSQ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP83848JSQ/NOPB often in real-time on the comparison pages.
What if I can't find stock of DP83848JSQ/NOPB?
You can fill out our help required form which you can use to request a quote for DP83848JSQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.