Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.57
|
780
in stock
|
Buy Now | |
Texas Instruments
from US$2.13
|
5,694
in stock
|
Buy Now | |
Newark Electronics
from US$5.08
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.99
|
858
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.92
|
194
in stock
|
Buy Now | |
element14
from US$5.06
|
-
|
Buy Now | |
Farnell
from US$4.60
|
-
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3u |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | LQFP |
No. of Pins | 48Pins |
IC Interface Type | JTAG MII RMII SNI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Industrial temperature, 10/100-Mbps Ethernet PHY transceiver with SNI & JTAG support | Texas Instruments |
Vend 05680 National Semiconductor Rohs Compliant: Yes |TEXAS INSTRUMENTS DP83848IVVX/NOPB | Newark Electronics |
DP83848IVVX/NOPB, PHY 1-CH | RS |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DP83848IVVX/NOPB?
Additional datasheets, footprints and schematics for DP83848IVVX/NOPB are listed on our Part Details page. You can also find images and similar parts to DP83848IVVX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP83848IVVX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83848IVVX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP83848IVVX/NOPB fall under?
The DP83848IVVX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to DP83848IVVX/NOPB when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP83848IVVX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DP83848IVVX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP83848IVVX/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Chip One Stop, RS and Transfer Multisort Elektronik have stock available or on a lead time for DP83848IVVX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP83848IVVX/NOPB often in real-time on the comparison pages.
What if I can't find stock of DP83848IVVX/NOPB?
You can fill out our help required form which you can use to request a quote for DP83848IVVX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.