Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3u |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | LLP |
No. of Pins | 40Pins |
IC Interface Type | MII RMII Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
No. of Ports | 1Ports |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 92mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a DP83848HSQ?
Additional datasheets, footprints and schematics for DP83848HSQ are listed on our Part Details page. You can also find images and similar parts to DP83848HSQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP83848HSQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83848HSQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP83848HSQ fall under?
The DP83848HSQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to DP83848HSQ when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP83848HSQ you can contact the distributor directly for product support, shipping queries etc.
Is the DP83848HSQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP83848HSQ have stock available?
There is no stock from authorised distributors for DP83848HSQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP83848HSQ often in real-time on the comparison pages.
What if I can't find stock of DP83848HSQ?
You can fill out our help required form which you can use to request a quote for DP83848HSQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.