Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.80
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Controller IC Case Style | QFP |
No. of Pins | 80Pins |
IC Interface Type | MII SNI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
10/100-Mbps Ethernet PHY transceiver with fiber & AUI support | Texas Instruments |
Controller, Ethernet, 100Mbps, Qfp-80 | Newark Electronics |
CONTROLLER, ETHERNET, 100MBPS, QFP-80 | element14 |
Where can I find additional details, specifications and documents for a DP83843BVJE/NOPB?
Additional datasheets, footprints and schematics for DP83843BVJE/NOPB are listed on our Part Details page. You can also find images and similar parts to DP83843BVJE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP83843BVJE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83843BVJE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP83843BVJE/NOPB fall under?
The DP83843BVJE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to DP83843BVJE/NOPB when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP83843BVJE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DP83843BVJE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP83843BVJE/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DP83843BVJE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP83843BVJE/NOPB often in real-time on the comparison pages.
What if I can't find stock of DP83843BVJE/NOPB?
You can fill out our help required form which you can use to request a quote for DP83843BVJE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.