Status: | Unknown |
---|---|
Series: | Slimline Series |
RoHS: | Unknown |
Prices starting from US$7.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.52
|
2,014
in stock
|
Buy Now | |
Newark Electronics
from US$19.81
|
188
in stock
|
Buy Now | |
element14
from US$14.57
|
188
in stock
|
Buy Now | |
Farnell
from US$23.24
|
188
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.63
|
170
in stock
|
Buy Now | |
Future Electronics
from US$15.07
|
-
|
Buy Now | |
Avnet America
from US$7.83
|
-
|
Buy Now | |
RS Americas
from US$24.56
|
-
|
Buy Now | |
Sager
from US$16.87
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 38dBA |
Flow Rate - Imperial | 76cu.ft/min |
Flow Rate - Metric | 129m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | 80mA |
Product Range | Slimline Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA TUV UL |
External Diameter | 119mm |
External Height | 119mm |
External Width | 119mm |
Fixing Centres | 105mm |
Fixing Hole Diameter | 4.3mm |
Flammability Rating | UL94V-0 |
Frame Dimensions | 119mm x 119mm x 38mm |
Lead Length | 300mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Operating life Time | 30000h |
Panel Cutout Diameter | 116mm |
Power Consumption | 11W |
Speed Range Max | 2200rpm |
Type | Low Noise 119mm |
Axial Fan, Low Speed, Sleeve, Slimline Series, 230 Vac, 119 Mm, 38 Mm, 76 Cu.ft/Min, 129 M3/H Rohs Compliant: Yes |Multicomp DP203A/2123LSL.GN | Newark Electronics |
FAN, 119MM, 230VAC | element14 |
Where can I find additional details, specifications and documents for a DP203A/2123LSL.GN?
Additional datasheets, footprints and schematics for DP203A/2123LSL.GN are listed on our Part Details page. You can also find images and similar parts to DP203A/2123LSL.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP203A/2123LSL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP203A/2123LSL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP203A/2123LSL.GN fall under?
The DP203A/2123LSL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to DP203A/2123LSL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP203A/2123LSL.GN you can contact the distributor directly for product support, shipping queries etc.
Is the DP203A/2123LSL.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP203A/2123LSL.GN have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DP203A/2123LSL.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP203A/2123LSL.GN often in real-time on the comparison pages.
What if I can't find stock of DP203A/2123LSL.GN?
You can fill out our help required form which you can use to request a quote for DP203A/2123LSL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.