DP201A/2123HSL.GN Fans & Cooling Devices by Multicomp

FAN 119X119X38MM 230VAC 105CFM 48DBA

Status: Unknown
Series: Slimline Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.43

Distributor Stock
Logo for RS
RS
from US$24.34
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.43
1,126
in stock
Buy Now
Logo for Farnell
Farnell
from US$23.36
1,104
in stock
Buy Now
Logo for element14
element14
from US$14.63
1,101
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$27.19
32
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.83
-
Buy Now
Logo for RS Americas
RS Americas
from US$25.70
-
Buy Now
Logo for Sager
Sager
from US$17.01
-
Buy Now

Specifications

Supply Voltage 230V
Current Type AC
Fan Frame Size 119mm
External Depth 38mm
Noise Rating 48dBA
Flow Rate - Imperial 105cu.ft/min
Flow Rate - Metric 2.97m³/min
Bearing Type Sleeve
Power Connection Type 2 Lead Wires
Current Rating 125mA
Product Range Slimline Series
Power Rating -
IP Rating -
SVHC No SVHC (15-Jan-2018)
External Height 119mm
External Width 119mm
Frame Dimensions 119mm x 119mm x 38mm
Operating Temperature Max 70°C
Operating Temperature Min -10°C
Power Consumption 20W
Speed Range Max 2900rpm

Alternative Descriptions

Axial Fan, Sleeve, 230Vac, 105Cu.ft/Min | Newark Electronics
FAN, 119X119X38MM, 230VAC, 105CFM, 48DBA | Farnell


DP201A/2123HSL.GN Fans & Cooling Devices by Sunonwealth Electric Machine Industry

FAN 120X120X38MM 230VAC 85CFM 43DBA

Status: Unknown
Series: DP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 230V
Current Type AC
Fan Frame Size 120mm
External Depth 38mm
Noise Rating 48dBA
Flow Rate - Imperial 105cu.ft/min
Flow Rate - Metric 2.97m³/min
Bearing Type Sleeve
Power Connection Type 2 Lead Wires
Current Rating 125mA
Product Range DP Series
Power Rating -
IP Rating -
SVHC No SVHC (15-Jan-2019)
External Height 120mm
External Width 120mm
Frame Dimensions 120mm x 120mm x 38mm
Power Consumption 20W
Speed Range Max 2550rpm

DP201A/2123HSL.GN Fans & Blowers by Sunon

AXIAL FAN, 120MM, 230VDC,85CFM, 43dBA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 240V
Current Type AC
Fan Frame Size 120mm
External Depth 38mm
Flow Rate - Imperial 105cu.ft/min
Flow Rate - Metric 2.97m³/min
Noise Rating 48dBA
Bearing Type Sleeve
RoHS Compliant Yes

Alternative Descriptions

Sunon Axial Fan AC 120x120x38mm 230V 178.4m³/h | Distrelec
Axial Fan 120X120X38 Sleeve 230Vac | RS
AC Fan Sleeve Bearing 0.125A/0.11A 20W/19W 50Hz/60Hz 2550RPM/2900RPM 85CFM/105CFM 43dB/48dB Flange Mount | Avnet America
AC Fan, 220-240V, 120x120x38mm, 85/105CFM, 20/19W, 43/48dBA, Terminals | Sunon Fans DP201A-2123HSL.GN | RS Americas
AC Fans Axial Fan, 120x120x38mm, 220-240VAC, 85/105CFM, 0.25/0.30H2O, Sleeve, Wire | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DP201A/2123HSL.GN?

Additional datasheets, footprints and schematics for DP201A/2123HSL.GN are listed on our Part Details page. You can also find images and similar parts to DP201A/2123HSL.GN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DP201A/2123HSL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP201A/2123HSL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DP201A/2123HSL.GN fall under?

The DP201A/2123HSL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to DP201A/2123HSL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DP201A/2123HSL.GN you can contact the distributor directly for product support, shipping queries etc.

Is the DP201A/2123HSL.GN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DP201A/2123HSL.GN have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Distrelec and RS have stock available or on a lead time for DP201A/2123HSL.GN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DP201A/2123HSL.GN often in real-time on the comparison pages.

What if I can't find stock of DP201A/2123HSL.GN?

You can fill out our help required form which you can use to request a quote for DP201A/2123HSL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay