Status: | Unknown |
---|---|
Series: | DNBC Series |
RoHS: | Unknown |
Insulator Colour | Yellow |
---|---|
Product Range | DNBC Series |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | 0.5mm² |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | DNBC Series |
RoHS: | Compliant |
Insulator Colour | Yellow |
---|---|
Product Range | DNBC Series |
Conductor Area CSA | 0.5mm2 |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-201 |
RoHS Compliant | Yes |
Terminal, Butt Splice, Yellow, Nylon | Newark Electronics |
Where can I find additional details, specifications and documents for a DNBC05?
Additional datasheets, footprints and schematics for DNBC05 are listed on our Part Details page. You can also find images and similar parts to DNBC05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DNBC05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DNBC05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DNBC05 fall under?
The DNBC05 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to DNBC05 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DNBC05 you can contact the distributor directly for product support, shipping queries etc.
Is the DNBC05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DNBC05 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for DNBC05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DNBC05 often in real-time on the comparison pages.
What if I can't find stock of DNBC05?
You can fill out our help required form which you can use to request a quote for DNBC05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.