Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now |
Logic Family / Base Number | 74AS32 |
---|---|
Logic Type | - |
Output Current | - |
No. of Inputs | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | - |
No. of Pins | 14Pins |
Logic IC Family | 74AS |
Logic IC Base Number | 7432, 7432 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Logic IC Function | Quad 2-Input OR Gate |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Surface Mount Device |
IC, 74AS LOGIC | Farnell |
Where can I find additional details, specifications and documents for a DM74AS32M?
Additional datasheets, footprints and schematics for DM74AS32M are listed on our Part Details page. You can also find images and similar parts to DM74AS32M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM74AS32M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM74AS32M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM74AS32M fall under?
The DM74AS32M is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to DM74AS32M when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM74AS32M you can contact the distributor directly for product support, shipping queries etc.
Is the DM74AS32M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM74AS32M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DM74AS32M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM74AS32M often in real-time on the comparison pages.
What if I can't find stock of DM74AS32M?
You can fill out our help required form which you can use to request a quote for DM74AS32M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.