Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now |
Logic Family / Base Number | 74ALS1035 |
---|---|
Logic Type | - |
Output Current | - |
No. of Inputs | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | - |
No. of Pins | 14Pins |
Logic IC Family | 74ALS |
Logic IC Base Number | 741035, 741035 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Logic IC Function | Hex Non-Inverting Driver with Open Collector Output |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Through Hole |
IC, 74ALS LOGIC | Farnell |
Where can I find additional details, specifications and documents for a DM74ALS1035N?
Additional datasheets, footprints and schematics for DM74ALS1035N are listed on our Part Details page. You can also find images and similar parts to DM74ALS1035N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM74ALS1035N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM74ALS1035N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM74ALS1035N fall under?
The DM74ALS1035N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to DM74ALS1035N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM74ALS1035N you can contact the distributor directly for product support, shipping queries etc.
Is the DM74ALS1035N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM74ALS1035N have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DM74ALS1035N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM74ALS1035N often in real-time on the comparison pages.
What if I can't find stock of DM74ALS1035N?
You can fill out our help required form which you can use to request a quote for DM74ALS1035N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.