Status: | Unknown |
---|---|
Series: | DM37x Series |
RoHS: | Unknown |
Prices starting from US$26.77
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$26.77 |
10,830
|
Buy Now |
DSP Type | Fixed Point |
---|---|
No. of Bits | 32bit |
Frequency | 1GHz |
Flash Memory Size | - |
DSP Case Style | FCBGA |
No. of Pins | 515Pins |
No. of I/O's | 188I/O's |
No. of MIPS | 2000 |
Embedded Interface Type | I2C SPI UART USB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 90°C |
Core Supply Voltage Min | 800mV |
Core Supply Voltage Max | 1.2V |
Product Range | DM37x Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Digital Media Processor | Texas Instruments |
Where can I find additional details, specifications and documents for a DM3730CBP100?
Additional datasheets, footprints and schematics for DM3730CBP100 are listed on our Part Details page. You can also find images and similar parts to DM3730CBP100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM3730CBP100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM3730CBP100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM3730CBP100 fall under?
The DM3730CBP100 is listed under Semiconductors - ICs > Digital Signal Processors - DSP > Davinci.
Can I view similar or alternative parts?
You can view similar parts to DM3730CBP100 when available in the Davinci range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM3730CBP100 you can contact the distributor directly for product support, shipping queries etc.
Is the DM3730CBP100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM3730CBP100 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DM3730CBP100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM3730CBP100 often in real-time on the comparison pages.
What if I can't find stock of DM3730CBP100?
You can fill out our help required form which you can use to request a quote for DM3730CBP100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.