Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC32MX |
Kit Application Type | Microcontroller |
Application Sub Type | Audio Processor |
Kit Contents | Development Board PIC32MX795F512 Wolfson WM8960 Audio Codec |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | MIPS |
Core Sub-Architecture | PIC32 |
Features | Onboard PIC32MX795F512 with 80MIPS of Performance 512KB Flash and 128KB of RAM Microphone |
Silicon Family Name | PIC32 |
PIC32MX Audio Development Board | Microchip Technology Inc. DM320011 | RS Americas |
Audio Development Board For PIC32 MCUs | Avnet Silica |
Where can I find additional details, specifications and documents for a DM320011?
Additional datasheets, footprints and schematics for DM320011 are listed on our Part Details page. You can also find images and similar parts to DM320011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM320011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM320011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM320011 fall under?
The DM320011 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM320011 when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM320011 you can contact the distributor directly for product support, shipping queries etc.
Is the DM320011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM320011 have stock available?
Authorised distributors including RS Americas and Avnet Silica have stock available or on a lead time for DM320011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM320011 often in real-time on the comparison pages.
What if I can't find stock of DM320011?
You can fill out our help required form which you can use to request a quote for DM320011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.