Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.54
|
1
in stock
|
Buy Now | |
Microchip Technology
from US$46.79
|
313
in stock
|
Buy Now | |
Newark Electronics
from US$48.66
|
17
in stock
|
Buy Now | |
element14
from US$49.26
|
17
in stock
|
Buy Now | |
Farnell
from US$45.91
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$53.70
|
1
in stock
|
Buy Now | |
Future Electronics
from US$50.96
|
-
|
Buy Now | |
Avnet America
from US$46.79
|
-
|
Buy Now | |
RS Americas
from US$90.26
|
-
|
Buy Now | |
Richardson RFPD
from US$50.99
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.0V to 5.5V |
Adjustable sensitivity |
Automatic Environmental Compensation |
High Signal to Noise Ratio (SNR) |
Low-Power mode |
No External Components |
Noise rejection filters |
O |
Response Time Down to 75 ms |
Stuck Release Mechanism |
Wide Operative Voltage: |
Wide range of sensor shape and size support |
Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | MTCH101 |
Application Sub Type | Proximity Sensor |
Kit Contents | Dev Board MTCH101 One Sensor Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
MTCH101 Touch Sensing Demo Board | Microchip Technology |
Dev Board, 1-Ch Proximity Detector | Newark Electronics |
DEV BOARD, 1-CH PROXIMITY DETECTOR | element14 |
MTCH101 Capacitive Touch Demo Board | RS |
Dev.kit: Microchip | Transfer Multisort Elektronik |
MTCH101 TOUCH SENSING DEMO BOARD | Future Electronics |
Microchip DM160220, mTouch Capacitive Touch Sensor Evaluation Kit | Microchip Technology Inc. DM160220 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM160220?
Additional datasheets, footprints and schematics for DM160220 are listed on our Part Details page. You can also find images and similar parts to DM160220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM160220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM160220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM160220 fall under?
The DM160220 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DM160220 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM160220 you can contact the distributor directly for product support, shipping queries etc.
Is the DM160220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM160220 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DM160220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM160220 often in real-time on the comparison pages.
What if I can't find stock of DM160220?
You can fill out our help required form which you can use to request a quote for DM160220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.