Status: | Unknown |
---|---|
Series: | DM1 Series |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage DC Nom | 5VDC |
Product Range | DM1 Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 110gf |
SVHC | No SVHC (07-Jul-2017) |
Contact Current DC Max | 30mA |
Contact Resistance | 100mohm |
Operating Temperature Max | 65°C |
Operating Temperature Min | -25°C |
Switch Operation | Off-On |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Microswitch, Spdt, Pin Plunger, Solder, 1 A, 125 V Rohs Compliant: Yes |Multicomp Pro DM1-00P-110-3 | Newark Electronics |
MICROSWITCH, SPDT, 1A, BUTTON, 125VAC | element14 |
Where can I find additional details, specifications and documents for a DM1-00P-110-3?
Additional datasheets, footprints and schematics for DM1-00P-110-3 are listed on our Part Details page. You can also find images and similar parts to DM1-00P-110-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM1-00P-110-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM1-00P-110-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM1-00P-110-3 fall under?
The DM1-00P-110-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DM1-00P-110-3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM1-00P-110-3 you can contact the distributor directly for product support, shipping queries etc.
Is the DM1-00P-110-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM1-00P-110-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DM1-00P-110-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM1-00P-110-3 often in real-time on the comparison pages.
What if I can't find stock of DM1-00P-110-3?
You can fill out our help required form which you can use to request a quote for DM1-00P-110-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.