Status: | Unknown |
---|---|
Series: | DLP NIRscan |
RoHS: | Unknown |
Kit Application Type | Sensing - Image Light |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TM4C1297 DLP2010NIR |
Application Sub Type | Digital Light Processing (DLP) |
Kit Contents | Eval Board DLP2010NIR |
Product Range | DLP NIRscan |
SVHC | No SVHC (27-Jun-2018) |
Features | 120MHz Cortex-M4F MCU 10nm Optical Resu/900-1700nm Wavelength DLP Ctrl ADC I2C/SPI USB/Batt Pwr |
DLP® | Texas Instruments |
Display Dev Kit, DLPNIRNANOEVM | RS |
Eval Board, Dlp2010Nir Dlp Spectrometer | Newark Electronics |
Where can I find additional details, specifications and documents for a DLPNIRNANOEVM?
Additional datasheets, footprints and schematics for DLPNIRNANOEVM are listed on our Part Details page. You can also find images and similar parts to DLPNIRNANOEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLPNIRNANOEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLPNIRNANOEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLPNIRNANOEVM fall under?
The DLPNIRNANOEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DLPNIRNANOEVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLPNIRNANOEVM you can contact the distributor directly for product support, shipping queries etc.
Is the DLPNIRNANOEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLPNIRNANOEVM have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DLPNIRNANOEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLPNIRNANOEVM often in real-time on the comparison pages.
What if I can't find stock of DLPNIRNANOEVM?
You can fill out our help required form which you can use to request a quote for DLPNIRNANOEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.