Status: | Unknown |
---|---|
Series: | DLP9000 Series |
RoHS: | Unknown |
IC Function | Micromirror Array |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | CLGA |
No. of Pins | 355Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 90°C |
Product Range | DLP9000 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
DLP® | Texas Instruments |
Where can I find additional details, specifications and documents for a DLP9000BFLS?
Additional datasheets, footprints and schematics for DLP9000BFLS are listed on our Part Details page. You can also find images and similar parts to DLP9000BFLS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLP9000BFLS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLP9000BFLS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLP9000BFLS fall under?
The DLP9000BFLS is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to DLP9000BFLS when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLP9000BFLS you can contact the distributor directly for product support, shipping queries etc.
Is the DLP9000BFLS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLP9000BFLS have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for DLP9000BFLS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLP9000BFLS often in real-time on the comparison pages.
What if I can't find stock of DLP9000BFLS?
You can fill out our help required form which you can use to request a quote for DLP9000BFLS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.