Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | TRF7970A |
Silicon Family Name | - |
For Use With | Texas Instruments MSP430G2x/C2000/TIVA C Series/ Hercules LaunchPad & NFCLink Library |
Kit Contents | Add-on Board TRF7970A 1 Type 2 NFC Tag |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | NFC Transceiver 13.56MHz RFID R/W On-board Antenna RFID/NFC Reader/NFC Peer/Card Emulation Mode |
TRF7970A NFC transceiver BoosterPackâ„¢ plug-in module | Texas Instruments |
NFC trans BoosterPack DevKit DLP-7970ABP | RS |
Dev Board, Nfc Txrx Boosterpack | Newark Electronics |
DEV BOARD, NFC TXRX BOOSTERPACK | element14 |
Where can I find additional details, specifications and documents for a DLP-7970ABP?
Additional datasheets, footprints and schematics for DLP-7970ABP are listed on our Part Details page. You can also find images and similar parts to DLP-7970ABP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLP-7970ABP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLP-7970ABP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLP-7970ABP fall under?
The DLP-7970ABP is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to DLP-7970ABP when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLP-7970ABP you can contact the distributor directly for product support, shipping queries etc.
Is the DLP-7970ABP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLP-7970ABP have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for DLP-7970ABP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLP-7970ABP often in real-time on the comparison pages.
What if I can't find stock of DLP-7970ABP?
You can fill out our help required form which you can use to request a quote for DLP-7970ABP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.