Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Electroless Nickel |
---|---|
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum |
Number of Positions | 5 |
Number of Power Positions | 5 |
Preloaded | No |
Number of Signal Positions | 5 |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 10 – 5 |
Reverse Gender | No |
Wire Size | .2 – .52mm², 12 – 14AWG |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Mating Retention | Bayonet |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Shell Type | Plug |
Connector Style | Plug |
Sealable | Yes |
Shielded | No |
Connector System | Wire-to-Wire |
Shell Size | 10 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Where can I find additional details, specifications and documents for a DL66R-10-5SN-6106?
Additional datasheets, footprints and schematics for DL66R-10-5SN-6106 are listed on our Part Details page. You can also find images and similar parts to DL66R-10-5SN-6106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL66R-10-5SN-6106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL66R-10-5SN-6106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL66R-10-5SN-6106 fall under?
The DL66R-10-5SN-6106 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DL66R-10-5SN-6106 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL66R-10-5SN-6106 you can contact the distributor directly for product support, shipping queries etc.
Is the DL66R-10-5SN-6106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL66R-10-5SN-6106 have stock available?
There is no stock from authorised distributors for DL66R-10-5SN-6106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL66R-10-5SN-6106 often in real-time on the comparison pages.
What if I can't find stock of DL66R-10-5SN-6106?
You can fill out our help required form which you can use to request a quote for DL66R-10-5SN-6106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.