Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$217.19
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$217.19
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Shell Material | Tin over Copper |
Number of Power Positions | 31 |
Number of Positions | 31 |
Preloaded | Yes |
Contact Layout Arrangement | 18 – 31 |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Wire Size | .2 – .52mm², 24 – 20AWG |
Alignment Keyed | Clocking |
Centerline (Pitch) | .13in, 3.302mm |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Connector Mounting Type | Panel |
Circuit Application | Power |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Type | Jam Nut Receptacle |
Connector System | Wire-to-Panel |
Connector Style | Single Hole |
Sealable | Yes |
Shell Size | 18 |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector Bayonet Coupling Hermetic Receptacle 31 Position Pin Contact Jam Nut Solder | Avnet America |
Where can I find additional details, specifications and documents for a DL64H-18-31PN-829?
Additional datasheets, footprints and schematics for DL64H-18-31PN-829 are listed on our Part Details page. You can also find images and similar parts to DL64H-18-31PN-829 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL64H-18-31PN-829 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL64H-18-31PN-829 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL64H-18-31PN-829 fall under?
The DL64H-18-31PN-829 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DL64H-18-31PN-829 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL64H-18-31PN-829 you can contact the distributor directly for product support, shipping queries etc.
Is the DL64H-18-31PN-829 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL64H-18-31PN-829 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DL64H-18-31PN-829.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL64H-18-31PN-829 often in real-time on the comparison pages.
What if I can't find stock of DL64H-18-31PN-829?
You can fill out our help required form which you can use to request a quote for DL64H-18-31PN-829 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.