Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$135.03
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$135.03
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Shell Material | Tin over Copper |
Number of Power Positions | 12 |
Preloaded | Yes |
Number of Positions | 12 |
Contact Current Rating (Max) | 7.5A |
Contact Type | Pin |
Contact Layout Arrangement | 12 – 12 |
Wire Size | 24 – 20AWG, .2 – .52mm² |
Centerline (Pitch) | .13in, 3.302mm |
Alignment Keyed | Clocking |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Connector Mounting Type | Panel |
Circuit Application | Power |
Product Type | Connector |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Type | Jam Nut Receptacle |
Sealable | Yes |
Connector Style | Receptacle |
Shell Size | 12 |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector Bayonet Coupling Hermetic Receptacle 12 Position Pin Contact Jam Nut Solder | Avnet America |
Where can I find additional details, specifications and documents for a DL64H-12-12PN?
Additional datasheets, footprints and schematics for DL64H-12-12PN are listed on our Part Details page. You can also find images and similar parts to DL64H-12-12PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL64H-12-12PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL64H-12-12PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL64H-12-12PN fall under?
The DL64H-12-12PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DL64H-12-12PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL64H-12-12PN you can contact the distributor directly for product support, shipping queries etc.
Is the DL64H-12-12PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL64H-12-12PN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DL64H-12-12PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL64H-12-12PN often in real-time on the comparison pages.
What if I can't find stock of DL64H-12-12PN?
You can fill out our help required form which you can use to request a quote for DL64H-12-12PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.