Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.66
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$84.66
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insulation Material | Glass/Silicone |
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Number of Power Positions | 5 |
Preloaded | Yes |
Number of Positions | 5 |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 5 |
Contact Current Rating (Max) | 7.5A |
Wire Size | 24 – 20AWG, .2 – .52mm² |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
Polarization Code | 6 |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Circuit Application | Power |
Product Type | Connector |
Shell Type | Solder Mount Receptacle |
Shell Size | 10 |
Connector System | Wire-to-Panel |
Connector Style | Receptacle |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector Bayonet Coupling Hermetic Receptacle 5 Position Pin Contact Panel Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a DL61H-10-5P6?
Additional datasheets, footprints and schematics for DL61H-10-5P6 are listed on our Part Details page. You can also find images and similar parts to DL61H-10-5P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL61H-10-5P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL61H-10-5P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL61H-10-5P6 fall under?
The DL61H-10-5P6 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DL61H-10-5P6 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL61H-10-5P6 you can contact the distributor directly for product support, shipping queries etc.
Is the DL61H-10-5P6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL61H-10-5P6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DL61H-10-5P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL61H-10-5P6 often in real-time on the comparison pages.
What if I can't find stock of DL61H-10-5P6?
You can fill out our help required form which you can use to request a quote for DL61H-10-5P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.