Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Insulation Material | Glass/Silicone |
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Preloaded | Yes |
Number of Power Positions | 6 |
Number of Positions | 6 |
Contact Layout Arrangement | 10 – 6 |
Contact Current Rating (Max) | 7.5A |
Contact Type | Pin |
Wire Size | .2 – .52mm², 24 – 20AWG |
Centerline (Pitch) | .065in, 1.651mm |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Mating Retention | With |
Connector Mounting Type | Panel |
Circuit Application | Power |
Connector Style | Receptacle |
Shell Type | Square Flange |
Sealable | Yes |
Shell Size | 10 |
Connector System | Wire-to-Panel |
Product Type | Connector |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector Bayonet Coupling Hermetic Receptacle 6 Position Pin Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a DL60H-10-6PN?
Additional datasheets, footprints and schematics for DL60H-10-6PN are listed on our Part Details page. You can also find images and similar parts to DL60H-10-6PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL60H-10-6PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL60H-10-6PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL60H-10-6PN fall under?
The DL60H-10-6PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DL60H-10-6PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL60H-10-6PN you can contact the distributor directly for product support, shipping queries etc.
Is the DL60H-10-6PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL60H-10-6PN have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for DL60H-10-6PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL60H-10-6PN often in real-time on the comparison pages.
What if I can't find stock of DL60H-10-6PN?
You can fill out our help required form which you can use to request a quote for DL60H-10-6PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.