Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 7.5V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-80 (MiniMELF) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 7.5V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-80 (MiniMELF) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
Zener Diode, 0.5W, 7.5V, Minimelf | Newark Electronics |
ZENER DIODE, 0.5W, 7.5V, MINIMELF | element14 |
Where can I find additional details, specifications and documents for a DL5236B+?
Additional datasheets, footprints and schematics for DL5236B+ are listed on our Part Details page. You can also find images and similar parts to DL5236B+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL5236B+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL5236B+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL5236B+ fall under?
The DL5236B+ is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DL5236B+ when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL5236B+ you can contact the distributor directly for product support, shipping queries etc.
Is the DL5236B+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL5236B+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DL5236B+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL5236B+ often in real-time on the comparison pages.
What if I can't find stock of DL5236B+?
You can fill out our help required form which you can use to request a quote for DL5236B+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.