Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-80 (MiniMELF) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-80 (MiniMELF) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
ZENER DIODE, 0.5W, 5.6V, MINIMELF | Farnell |
Where can I find additional details, specifications and documents for a DL5232B+?
Additional datasheets, footprints and schematics for DL5232B+ are listed on our Part Details page. You can also find images and similar parts to DL5232B+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL5232B+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL5232B+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL5232B+ fall under?
The DL5232B+ is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DL5232B+ when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL5232B+ you can contact the distributor directly for product support, shipping queries etc.
Is the DL5232B+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL5232B+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DL5232B+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL5232B+ often in real-time on the comparison pages.
What if I can't find stock of DL5232B+?
You can fill out our help required form which you can use to request a quote for DL5232B+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.