Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Tiva C |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | TM4C129X |
Kit Contents | Dev Board ICDI Cables USB Flash Drive Docs CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | TM4C129XNCZAD MCU 10/100 ENET Controller QVGA Display Quad SSI to 512 Mbit Flash EM Connector |
IoT ARM M4F MCU DevKit, DK-TM4C129X | RS |
Tiva C, Development Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a DK-TM4C129X?
Additional datasheets, footprints and schematics for DK-TM4C129X are listed on our Part Details page. You can also find images and similar parts to DK-TM4C129X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK-TM4C129X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK-TM4C129X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK-TM4C129X fall under?
The DK-TM4C129X is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to DK-TM4C129X when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK-TM4C129X you can contact the distributor directly for product support, shipping queries etc.
Is the DK-TM4C129X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK-TM4C129X have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DK-TM4C129X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK-TM4C129X often in real-time on the comparison pages.
What if I can't find stock of DK-TM4C129X?
You can fill out our help required form which you can use to request a quote for DK-TM4C129X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.