Audio Control Type | Digital Audio Interface |
---|---|
Supply Voltage Range | 4.5V to 5.5V |
Control Interface | I2C Serial |
Audio IC Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
192 kHz Digital Audio Transmitter | Texas Instruments |
Digital Audio Transmitter 28-Pin TSSOP | RS |
Digital Audio Transmitter, Tssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a DIT4192IPW?
Additional datasheets, footprints and schematics for DIT4192IPW are listed on our Part Details page. You can also find images and similar parts to DIT4192IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DIT4192IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DIT4192IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DIT4192IPW fall under?
The DIT4192IPW is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to DIT4192IPW when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DIT4192IPW you can contact the distributor directly for product support, shipping queries etc.
Is the DIT4192IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DIT4192IPW have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DIT4192IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DIT4192IPW often in real-time on the comparison pages.
What if I can't find stock of DIT4192IPW?
You can fill out our help required form which you can use to request a quote for DIT4192IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.