Status: | Unknown |
---|---|
Series: | DI152 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | DIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | DI152 Series |
SVHC | No SVHC (07-Jul-2017) |
Body Height Max | 2.5mm |
Diode Case Style | DIP |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 8.51mm |
External Length / Height | 8.51mm |
External Width | 6.5mm |
Forward Surge Current Ifsm Max | 50A |
Input Voltage | 140V |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 1.5A |
RMS Input Voltage | 140V |
BRIDGE RECTIFIER, 1.5A, 200V | element14 |
Where can I find additional details, specifications and documents for a DI152?
Additional datasheets, footprints and schematics for DI152 are listed on our Part Details page. You can also find images and similar parts to DI152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DI152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DI152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DI152 fall under?
The DI152 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DI152 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DI152 you can contact the distributor directly for product support, shipping queries etc.
Is the DI152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DI152 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DI152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DI152 often in real-time on the comparison pages.
What if I can't find stock of DI152?
You can fill out our help required form which you can use to request a quote for DI152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.