Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | 19.3mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Screw Lock |
Body Plating | Nickel |
External Length / Height | 19.3mm |
For Use With | D Sub Connectors |
Height | 19.3mm |
Material | Brass |
D Sub Jackscrew, 4-40Unc, 14.5Mm | Newark Electronics |
SCREWLOCK, 19.3MM 4-40UNC 2.85MM NUT | element14 |
Where can I find additional details, specifications and documents for a DH-023L2F-2.85?
Additional datasheets, footprints and schematics for DH-023L2F-2.85 are listed on our Part Details page. You can also find images and similar parts to DH-023L2F-2.85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DH-023L2F-2.85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DH-023L2F-2.85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DH-023L2F-2.85 fall under?
The DH-023L2F-2.85 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DH-023L2F-2.85 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DH-023L2F-2.85 you can contact the distributor directly for product support, shipping queries etc.
Is the DH-023L2F-2.85 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DH-023L2F-2.85 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DH-023L2F-2.85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DH-023L2F-2.85 often in real-time on the comparison pages.
What if I can't find stock of DH-023L2F-2.85?
You can fill out our help required form which you can use to request a quote for DH-023L2F-2.85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.