Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | 12.7mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | No SVHC (07-Jul-2017) |
D-Sub Screwlock, 12.7Mm, 4-40Unc | Newark Electronics |
D-SUB SCREWLOCK, 12.7MM, 4-40UNC | Farnell |
Where can I find additional details, specifications and documents for a DH-023BULK?
Additional datasheets, footprints and schematics for DH-023BULK are listed on our Part Details page. You can also find images and similar parts to DH-023BULK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DH-023BULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DH-023BULK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DH-023BULK fall under?
The DH-023BULK is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DH-023BULK when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DH-023BULK you can contact the distributor directly for product support, shipping queries etc.
Is the DH-023BULK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DH-023BULK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DH-023BULK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DH-023BULK often in real-time on the comparison pages.
What if I can't find stock of DH-023BULK?
You can fill out our help required form which you can use to request a quote for DH-023BULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.