Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
27,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
4,200
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
4,200
in stock
|
Buy Now | |
Rutronik
from US$0.98
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
element14
from US$1.09
|
-
|
Buy Now | |
Avnet Asia
from US$2.01
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.5kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 2µs |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
Diode 1500V 3A Switching DO-201AD | RS |
3A,1500V,super Rect. Rohs Compliant: Yes |Vishay DGP30-E3/54 | Newark Electronics |
Diode Switching 1.5KV 3A 2-Pin DO-201AD T/R | Avnet America |
DIODE 3A 1500V DO-201AD | Rutronik |
DGP30 Series 1500 V 3 A Through Hole Glass Passivated Rectifier - DO-201AD | Future Electronics |
Where can I find additional details, specifications and documents for a DGP30-E3/54?
Additional datasheets, footprints and schematics for DGP30-E3/54 are listed on our Part Details page. You can also find images and similar parts to DGP30-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DGP30-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DGP30-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DGP30-E3/54 fall under?
The DGP30-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DGP30-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DGP30-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the DGP30-E3/54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DGP30-E3/54 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Rutronik and Future Electronics have stock available or on a lead time for DGP30-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DGP30-E3/54 often in real-time on the comparison pages.
What if I can't find stock of DGP30-E3/54?
You can fill out our help required form which you can use to request a quote for DGP30-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.