Status: | Active |
---|---|
Series: | DG529 |
RoHS: | Unknown |
Low-Power, Monolithic CMOS Design |
On-Board Address Latches |
Break-Before-Make Input Switches |
TTL and CMOS Logic Compatible |
Microprocessor-Bus Compatible |
r < 400Ω |
Pin and Electrically Compatible with the Industry-Standard |
Configuration | 4-to-1 |
---|---|
# Channels | 2 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 4.5 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 400 |
Package/Pins | PDIP/18SOIC (W)/18 |
BudgetaryPrice (See Notes) | 5.09 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 450ohm |
Supply Voltage Range | 5V to 30V ± 4.5V to ± 20V |
Analogue Multiplexer Case | DIP |
No. of Pins | 18Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Mux, Dual, 4:1, Dip-18 | Newark Electronics |
ANALOGUE MUX, DUAL, 4:1, DIP-18 | element14 |
ANALOGUE MUX, DUAL, 4: 1, DIP-18 | Farnell |
Where can I find additional details, specifications and documents for a DG529CJ+ ?
Additional datasheets, footprints and schematics for DG529CJ+ are listed on our Part Details page. You can also find images and similar parts to DG529CJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG529CJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG529CJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG529CJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG529CJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG529CJ+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DG529CJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG529CJ+ often in real-time on the comparison pages.
What if I can't find stock of DG529CJ+ ?
You can fill out our help required form which you can use to request a quote for DG529CJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.