Status: | Production |
---|---|
Series: | DG508A |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 450ohm |
Supply Voltage Range | ± 4.5V to ± 18V |
Analogue Multiplexer Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analog Multiplexer, 8:1, -40 To 85Deg C | Newark Electronics |
ANALOG MULTIPLEXER, 8:1, -40 TO 85DEG C | element14 |
ANALOG MULTIPLEXER, 8: 1, -40 TO 85DEG C | Farnell |
Monolithic CMOS Analog Multipl | Analog Devices |
Where can I find additional details, specifications and documents for a DG508ADY+T?
Additional datasheets, footprints and schematics for DG508ADY+T are listed on our Part Details page. You can also find images and similar parts to DG508ADY+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG508ADY+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG508ADY+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG508ADY+T fall under?
The DG508ADY+T is listed under Analog Switches Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to DG508ADY+T when available in the Analog Switches Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG508ADY+T you can contact the distributor directly for product support, shipping queries etc.
Is the DG508ADY+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DG508ADY+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DG508ADY+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG508ADY+T often in real-time on the comparison pages.
What if I can't find stock of DG508ADY+T?
You can fill out our help required form which you can use to request a quote for DG508ADY+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.